Johanson Technology, Inc. Cap, 39Pf, 250V, 5%, C0G/np0, 0805, Smd; Capacitance Johanson Technology 251R15S390JV4E

Description
CAP, 39PF, 250V, 5%, C0G/NP0, 0805, SMD; Capacitance:39pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes
Description
CAP, 39PF, 250V, 5%, C0G/NP0, 0805, SMD; Capacitance:39pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 39Pf, 250V, 5%, C0G/np0, 0805, Smd; Capacitance Johanson Technology - 41T1807 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 39Pf, 250V, 5%, C0G/np0, 0805, Smd; Capacitance Johanson Technology
41T1807
Cap, 39Pf, 250V, 5%, C0G/np0, 0805, Smd; Capacitance Johanson Technology 41T1807
CAP, 39PF, 250V, 5%, C0G/NP0, 0805, SMD; Capacitance:39pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 39PF, 250V, 5%, C0G/NP0, 0805, SMD; Capacitance:39pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Capacitor,ceramic,39Pf,250Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology - 97M6118 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,39Pf,250Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology
97M6118
Capacitor,ceramic,39Pf,250Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology 97M6118
Capacitor,Ceramic,39 pF,250VDC,5-% Tol,5+% Tol,NP0-TC Code,-30,30ppm-TC

Capacitor,Ceramic,39pF,250VDC,5-% Tol,5+% Tol,NP0-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 41T1807 97M6118
Product Name Cap, 39Pf, 250V, 5%, C0G/np0, 0805, Smd; Capacitance Johanson Technology Capacitor,ceramic,39Pf,250Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 3.90E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details