Johanson Technology, Inc. Ceramic Capacitors 251R15S300JV4E

Description
CAP CER 30PF 250V C0G/NP0 0805
Datasheet
Description
CAP CER 30PF 250V C0G/NP0 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 251R15S300JV4E - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
251R15S300JV4E
Ceramic Capacitors 251R15S300JV4E
CAP CER 30PF 250V C0G/NP0 0805

CAP CER 30PF 250V C0G/NP0 0805

Supplier's Site Datasheet
Cap, 30Pf, 250V, 5%, C0G/np0, 0805, Smd; Capacitance Johanson Technology - 41T1804 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 30Pf, 250V, 5%, C0G/np0, 0805, Smd; Capacitance Johanson Technology
41T1804
Cap, 30Pf, 250V, 5%, C0G/np0, 0805, Smd; Capacitance Johanson Technology 41T1804
CAP, 30PF, 250V, 5%, C0G/NP0, 0805, SMD; Capacitance:30pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 30PF, 250V, 5%, C0G/NP0, 0805, SMD; Capacitance:30pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 251R15S300JV4E 41T1804
Product Name Ceramic Capacitors Cap, 30Pf, 250V, 5%, C0G/np0, 0805, Smd; Capacitance Johanson Technology
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors; Ultracapacitor
Applications High Frequency; RF / Microwave
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Capacitors - 103MWS103KT-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers