Johanson Technology, Inc. Cap, 24Pf, 250V, 5%, C0G/np0, 0805, Smd; Capacitance Johanson Technology 251R15S240JV4E

Description
CAP, 24PF, 250V, 5%, C0G/NP0, 0805, SMD; Capacitance:24pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
CAP, 24PF, 250V, 5%, C0G/NP0, 0805, SMD; Capacitance:24pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 24Pf, 250V, 5%, C0G/np0, 0805, Smd; Capacitance Johanson Technology - 41T1802 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 24Pf, 250V, 5%, C0G/np0, 0805, Smd; Capacitance Johanson Technology
41T1802
Cap, 24Pf, 250V, 5%, C0G/np0, 0805, Smd; Capacitance Johanson Technology 41T1802
CAP, 24PF, 250V, 5%, C0G/NP0, 0805, SMD; Capacitance:24pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 24PF, 250V, 5%, C0G/NP0, 0805, SMD; Capacitance:24pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 251R15S240JV4E - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
251R15S240JV4E
Ceramic Capacitors 251R15S240JV4E
CAP CER 24PF 250V C0G/NP0 0805

CAP CER 24PF 250V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 41T1802 251R15S240JV4E
Product Name Cap, 24Pf, 250V, 5%, C0G/np0, 0805, Smd; Capacitance Johanson Technology Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 2.40E-5 microF 2.40E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ultracapacitors - DSF105Q9R0HDR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details