CAP, 20PF, 250V, 5%, C0G/NP0, 0805, SMD; Capacitance:20pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 41T1799 |
| Product Name | Cap, 20Pf, 250V, 5%, C0G/np0, 0805, Smd; Capacitance Johanson Technology |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | ? to 125 C (? to 257 F) |
| Capacitance Range | 2.00E-5 microF |