Johanson Technology, Inc. Ceramic Capacitors - 251R15S150JV4E 251R15S150JV4E

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 804570-251R15S150JV4 E Packaging: Reel Mounting Style: SMD Features: High Q, Low Loss, Ultra Low ESR Applications: RF, Microwave, High Frequency Capacitance: 15pF Tolerance: ±5% Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) Manufacturer Package: 0805 (2012 Metric) Thickness (Maximum): 0.046" (1.17mm) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 804570-251R15S150JV4 E Packaging: Reel Mounting Style: SMD Features: High Q, Low Loss, Ultra Low ESR Applications: RF, Microwave, High Frequency Capacitance: 15pF Tolerance: ±5% Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) Manufacturer Package: 0805 (2012 Metric) Thickness (Maximum): 0.046" (1.17mm) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 251R15S150JV4E - 804570-251R15S150JV4E - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 251R15S150JV4E
804570-251R15S150JV4E
Ceramic Capacitors - 251R15S150JV4E 804570-251R15S150JV4E
Manufacturer: Johanson Technology Inc. Win Source Part Number: 804570-251R15S150JV4 E Packaging: Reel Mounting Style: SMD Features: High Q, Low Loss, Ultra Low ESR Applications: RF, Microwave, High Frequency Capacitance: 15pF Tolerance: ±5% Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) Manufacturer Package: 0805 (2012 Metric) Thickness (Maximum): 0.046" (1.17mm) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 804570-251R15S150JV4E
Packaging: Reel
Mounting Style: SMD
Features: High Q, Low Loss, Ultra Low ESR
Applications: RF, Microwave, High Frequency
Capacitance: 15pF
Tolerance: ±5%
Voltage - Rated: 250V
Temperature Coefficient: C0G, NP0
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm)
Manufacturer Package: 0805 (2012 Metric)
Thickness (Maximum): 0.046" (1.17mm)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Cap, 15Pf, 250V, 5%, C0G/np0, 0805, Smd; Capacitance Johanson Technology - 41T1795 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Pf, 250V, 5%, C0G/np0, 0805, Smd; Capacitance Johanson Technology
41T1795
Cap, 15Pf, 250V, 5%, C0G/np0, 0805, Smd; Capacitance Johanson Technology 41T1795
CAP, 15PF, 250V, 5%, C0G/NP0, 0805, SMD; Capacitance:15pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 15PF, 250V, 5%, C0G/NP0, 0805, SMD; Capacitance:15pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
CAP CER 15PF 250V C0G/NP0 0805 - 406-251R15S150JV4E - Utmel Electronic Limited
Hong Kong, China
CAP CER 15PF 250V C0G/NP0 0805
406-251R15S150JV4E
CAP CER 15PF 250V C0G/NP0 0805 406-251R15S150JV4E
CAP CER 15PF 250V C0G/NP0 0805

CAP CER 15PF 250V C0G/NP0 0805

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 804570-251R15S150JV4E 41T1795 406-251R15S150JV4E
Product Name Ceramic Capacitors - 251R15S150JV4E Cap, 15Pf, 250V, 5%, C0G/np0, 0805, Smd; Capacitance Johanson Technology CAP CER 15PF 250V C0G/NP0 0805
Operating Temperature -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.50E-5 microF 1.50E-5 microF 1.50E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 250 volts 250 volts 250 volts
WVAC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C473T010AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers