Johanson Technology, Inc. SMD Capacitor 251R15S100JV4E

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT PLEASE SEE GLOBAL MFG PN: QSCT251Q100J1GV001E Product overview: 251R15S100JV4E from Johanson Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-251R15S100JV4E can be used for catalog matching and distributor lookup.
Request a Quote
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT PLEASE SEE GLOBAL MFG PN: QSCT251Q100J1GV001E Product overview: 251R15S100JV4E from Johanson Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-251R15S100JV4E can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a 10pF, 250V, 5% tolerance capacitor with a C0G/NP0 dielectric, designed for surface mount applications in an 0805 case size. It is part of the S Series from Johanson Technology, which is known for high-Q performance suitable for high-frequency and microwave applications. The capacitor is RoHS compliant and can operate at temperatures up to 125°C. This component is ideal for applications requiring stable capacitance over a wide range of temperatures and voltages, making it suitable for various electronic circuits.

Datasheet Summary
Powered by GS/AI

The product is a 10pF, 250V, 5% tolerance capacitor with a C0G/NP0 dielectric, designed for surface mount applications in an 0805 case size. It is part of the S Series from Johanson Technology, which is known for high-Q performance suitable for high-frequency and microwave applications. The capacitor is RoHS compliant and can operate at temperatures up to 125°C. This component is ideal for applications requiring stable capacitance over a wide range of temperatures and voltages, making it suitable for various electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Capacitor
60-251R15S100JV4E
SMD Capacitor 60-251R15S100JV4E
Multilayer Ceramic Capacitors MLCC - SMD/SMT PLEASE SEE GLOBAL MFG PN: QSCT251Q100J1GV001E Product overview: 251R15S100JV4E from Johanson Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-251R15S100JV4E can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT PLEASE SEE GLOBAL MFG PN: QSCT251Q100J1GV001E Product overview: 251R15S100JV4E from Johanson Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-251R15S100JV4E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 967883-251R15S100JV4E - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
967883-251R15S100JV4E
Capacitors - Ceramic Capacitors 967883-251R15S100JV4E
Win Source Part Number: 967883-251R15S100JV4 E Category: Capacitors>Ceramic Capacitors Series: S Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel (TR) Applications: RF, Microwave, High Frequency Standard Package: 4,000 Capacitance: 10 pF Tolerance: ±5% Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.046" (1.17mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Technology Inc. Other Names: 712-1377-1,712-1377- 2,712-1377-6

Win Source Part Number: 967883-251R15S100JV4E
Category: Capacitors>Ceramic Capacitors
Series: S
Features: High Q, Low Loss, Ultra Low ESR
Package: Tape & Reel (TR)
Applications: RF, Microwave, High Frequency
Standard Package: 4,000
Capacitance: 10 pF
Tolerance: ±5%
Voltage - Rated: 250V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.046" (1.17mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Johanson Technology Inc.
Other Names: 712-1377-1,712-1377-2,712-1377-6

Buy Now Datasheet
Cap, 10Pf, 250V, 5%, C0G/np0, 0805, Smd; Capacitance Johanson Technology - 41T1791 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 250V, 5%, C0G/np0, 0805, Smd; Capacitance Johanson Technology
41T1791
Cap, 10Pf, 250V, 5%, C0G/np0, 0805, Smd; Capacitance Johanson Technology 41T1791
CAP, 10PF, 250V, 5%, C0G/NP0, 0805, SMD; Capacitance:10pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 10PF, 250V, 5%, C0G/NP0, 0805, SMD; Capacitance:10pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 10Pf, 250V, C0G/np0, 5%, 0805, Full Reel; Capacitance Johanson Technology - 97M6033 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 10Pf, 250V, C0G/np0, 5%, 0805, Full Reel; Capacitance Johanson Technology
97M6033
Mlcc Capacitor, 10Pf, 250V, C0G/np0, 5%, 0805, Full Reel; Capacitance Johanson Technology 97M6033
MLCC CAPACITOR, 10PF, 250V, C0G/NP0, 5%, 0805, FULL REEL; Capacitance:10pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric] RoHS Compliant: Yes

MLCC CAPACITOR, 10PF, 250V, C0G/NP0, 5%, 0805, FULL REEL; Capacitance:10pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-251R15S100JV4E 967883-251R15S100JV4E 41T1791
Product Name SMD Capacitor Capacitors - Ceramic Capacitors Cap, 10Pf, 250V, 5%, C0G/np0, 0805, Smd; Capacitance Johanson Technology
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SMH025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1608-040220500472JXTFM2TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details