Johanson Technology, Inc. Ceramic Capacitors 251R14S8R2BV4T

Description
CAP CER 8.2PF 250V NP0 0603
Datasheet
Description
CAP CER 8.2PF 250V NP0 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 251R14S8R2BV4T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
251R14S8R2BV4T
Ceramic Capacitors 251R14S8R2BV4T
CAP CER 8.2PF 250V NP0 0603

CAP CER 8.2PF 250V NP0 0603

Supplier's Site Datasheet
Cap, 8.2Pf, 250V, C0G/np0, 0603; Capacitance Johanson Technology - 74AC2752 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Pf, 250V, C0G/np0, 0603; Capacitance Johanson Technology
74AC2752
Cap, 8.2Pf, 250V, C0G/np0, 0603; Capacitance Johanson Technology 74AC2752
CAP, 8.2PF, 250V, C0G/NP0, 0603; Capacitance:8.2pF; Voltage Rating:250V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 8.2PF, 250V, C0G/NP0, 0603; Capacitance:8.2pF; Voltage Rating:250V; Product Range:S-Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 251R14S8R2BV4T 74AC2752
Product Name Ceramic Capacitors Cap, 8.2Pf, 250V, C0G/np0, 0603; Capacitance Johanson Technology
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors; Ultracapacitor
Applications High Frequency; RF / Microwave
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C513U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers