Johanson Technology, Inc. Ceramic Capacitors 251R14S680GV4T

Description
CAP CER 68PF 250V C0G/NP0 0603
Datasheet
Description
CAP CER 68PF 250V C0G/NP0 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 251R14S680GV4T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
251R14S680GV4T
Ceramic Capacitors 251R14S680GV4T
CAP CER 68PF 250V C0G/NP0 0603

CAP CER 68PF 250V C0G/NP0 0603

Supplier's Site Datasheet
Capacitor Rf Ceramic 68Pf 250V 2%, C0G; Capacitance Johanson Technology - 41M1549 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf Ceramic 68Pf 250V 2%, C0G; Capacitance Johanson Technology
41M1549
Capacitor Rf Ceramic 68Pf 250V 2%, C0G; Capacitance Johanson Technology 41M1549
CAPACITOR RF CERAMIC 68PF 250V 2%, C0G; Capacitance:68pF; Voltage Rating:250V; Product Range:S-Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

CAPACITOR RF CERAMIC 68PF 250V 2%, C0G; Capacitance:68pF; Voltage Rating:250V; Product Range:S-Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Rf Ceramic 68Pf 250V 2%, C0G, Full Reel; Capacitance Johanson Technology - 27X7887 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf Ceramic 68Pf 250V 2%, C0G, Full Reel; Capacitance Johanson Technology
27X7887
Capacitor Rf Ceramic 68Pf 250V 2%, C0G, Full Reel; Capacitance Johanson Technology 27X7887
CAPACITOR RF CERAMIC 68PF 250V 2%, C0G, FULL REEL; Capacitance:68pF; Voltage Rating:250V; Product Range:S-Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; No. of Pins:2PinsRoHS Compliant: Yes

CAPACITOR RF CERAMIC 68PF 250V 2%, C0G, FULL REEL; Capacitance:68pF; Voltage Rating:250V; Product Range:S-Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 251R14S680GV4T 41M1549 27X7887
Product Name Ceramic Capacitors Capacitor Rf Ceramic 68Pf 250V 2%, C0G; Capacitance Johanson Technology Capacitor Rf Ceramic 68Pf 250V 2%, C0G, Full Reel; Capacitance Johanson Technology
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors; Ultracapacitor
Applications High Frequency; RF / Microwave RF / Microwave RF / Microwave
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ultracapacitors - DSM186Q018W075PB - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Film Capacitors - 113241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Ceramic Capacitors - 1763-0504N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details