Johanson Technology, Inc. Cap, 5.1Pf, 250V, C0G/np0, 0603; Capacitance Johanson Technology 251R14S5R1CV4T

Description
CAP, 5.1PF, 250V, C0G/NP0, 0603; Capacitance:5.1pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
CAP, 5.1PF, 250V, C0G/NP0, 0603; Capacitance:5.1pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 5.1Pf, 250V, C0G/np0, 0603; Capacitance Johanson Technology - 41T1780 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5.1Pf, 250V, C0G/np0, 0603; Capacitance Johanson Technology
41T1780
Cap, 5.1Pf, 250V, C0G/np0, 0603; Capacitance Johanson Technology 41T1780
CAP, 5.1PF, 250V, C0G/NP0, 0603; Capacitance:5.1pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 5.1PF, 250V, C0G/NP0, 0603; Capacitance:5.1pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Capacitor,ceramic,5.1Pf,250Vdc,.25-Pf Tol,.25+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology - 59J7478 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,5.1Pf,250Vdc,.25-Pf Tol,.25+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology
59J7478
Capacitor,ceramic,5.1Pf,250Vdc,.25-Pf Tol,.25+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology 59J7478
Capacitor,Ceramic,5. 1pF,250VDC,.25-pF Tol,.25+pf Tol,NP0-TC Code,-30,30ppm-TC

Capacitor,Ceramic,5.1pF,250VDC,.25-pF Tol,.25+pf Tol,NP0-TC Code,-30,30ppm-TC

Supplier's Site
Ceramic Capacitors - 251R14S5R1CV4T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
251R14S5R1CV4T
Ceramic Capacitors 251R14S5R1CV4T
CAP CER 5.1PF 250V C0G/NP0 0603

CAP CER 5.1PF 250V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 41T1780 59J7478 251R14S5R1CV4T
Product Name Cap, 5.1Pf, 250V, C0G/np0, 0603; Capacitance Johanson Technology Capacitor,ceramic,5.1Pf,250Vdc,.25-Pf Tol,.25+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology Ceramic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 5.10E-6 microF 5.10E-6 microF
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1912875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers