Hi-Q MLCC 0603,4.7pF,0.05 / 7 INCH REEL
CAP CER 4.7PF 250V NP0 0603
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 52R9057 | 251R14S4R7AV4T |
| Product Name | Hi-Q Mlcc 0603,4.7Pf,0.05 / 7 Inch Reel Johanson Technology | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed |
| Packing Method | Tape Reel | |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Film Capacitors; Ultracapacitor | |
| Applications | High Frequency; RF / Microwave |