Johanson Technology, Inc. Mlcc Capacitor, 2.4Pf, 250V, C0G/np0, 0.05Pf, 0603; Capacitance Johanson Technology 251R14S2R4AV4T

Description
MLCC CAPACITOR, 2.4PF, 250V, C0G/NP0, 0.05PF, 0603; Capacitance:2.4pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:S Series RoHS Compliant: Yes
Description
MLCC CAPACITOR, 2.4PF, 250V, C0G/NP0, 0.05PF, 0603; Capacitance:2.4pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:S Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mlcc Capacitor, 2.4Pf, 250V, C0G/np0, 0.05Pf, 0603; Capacitance Johanson Technology - 46W1447 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 2.4Pf, 250V, C0G/np0, 0.05Pf, 0603; Capacitance Johanson Technology
46W1447
Mlcc Capacitor, 2.4Pf, 250V, C0G/np0, 0.05Pf, 0603; Capacitance Johanson Technology 46W1447
MLCC CAPACITOR, 2.4PF, 250V, C0G/NP0, 0.05PF, 0603; Capacitance:2.4pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:S Series RoHS Compliant: Yes

MLCC CAPACITOR, 2.4PF, 250V, C0G/NP0, 0.05PF, 0603; Capacitance:2.4pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:S Series RoHS Compliant: Yes

Supplier's Site
Capacitor Mlcc, 2.4Pf, 250V, C0G/np0, 0.05Pf, 0603, Full Reel; Capacitance Johanson Technology - 52R9047 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Mlcc, 2.4Pf, 250V, C0G/np0, 0.05Pf, 0603, Full Reel; Capacitance Johanson Technology
52R9047
Capacitor Mlcc, 2.4Pf, 250V, C0G/np0, 0.05Pf, 0603, Full Reel; Capacitance Johanson Technology 52R9047
CAPACITOR MLCC, 2.4PF, 250V, C0G/NP0, 0.05PF, 0603, FULL REEL; Capacitance:2.4pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Qualification:- RoHS Compliant: Yes

CAPACITOR MLCC, 2.4PF, 250V, C0G/NP0, 0.05PF, 0603, FULL REEL; Capacitance:2.4pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 46W1447
Product Name Mlcc Capacitor, 2.4Pf, 250V, C0G/np0, 0.05Pf, 0603; Capacitance Johanson Technology
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic Capacitor - 101292T075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers