MLCC CAPACITOR, 27PF, 250V, C0G/NP0, 5%, 0603, FULL REEL; Capacitance:27pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric] RoHS Compliant: Yes
MLCC CAPACITOR, 27PF, 250V, C0G/NP0, 5%, 0603; Capacitance:27pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 97M5949 | 46W1448 |
| Product Name | Mlcc Capacitor, 27Pf, 250V, C0G/np0, 5%, 0603, Full Reel; Capacitance Johanson Technology | Mlcc Capacitor, 27Pf, 250V, C0G/np0, 5%, 0603; Capacitance Johanson Technology |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Operating Temperature | ? to 125 C (? to 257 F) | ? to 125 C (? to 257 F) |
| Capacitance Range | 2.70E-5 microF | 2.70E-5 microF |