CAP CER 22PF 250V C0G/NP0 0603
CAP, 22PF, 250V, 5%, C0G/NP0, 0603, SMD; Capacitance:22pF; Voltage Rating:250V; Product Range:S Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes
Capacitor,Ceramic,22
| ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 251R14S220JV4T | 41T1763 | 74K3283 |
| Product Name | Ceramic Capacitors | Cap, 22Pf, 250V, 5%, C0G/np0, 0603, Smd; Capacitance Johanson Technology | Capacitor,ceramic,22Pf,250Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Johanson Technology |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | ||
| Technology | Film Capacitors; Ultracapacitor | ||
| Applications | High Frequency; RF / Microwave | ||
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) |