Johanson Technology, Inc. Ceramic Capacitors 251R14S200GV4T

Description
CAP CER 20PF 250V C0G/NP0 0603
Datasheet
Description
CAP CER 20PF 250V C0G/NP0 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 251R14S200GV4T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
251R14S200GV4T
Ceramic Capacitors 251R14S200GV4T
CAP CER 20PF 250V C0G/NP0 0603

CAP CER 20PF 250V C0G/NP0 0603

Supplier's Site Datasheet
Capacitor Rf Ceramic 20Pf 250V 2%, C0G; Capacitance Johanson Technology - 74K3287 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf Ceramic 20Pf 250V 2%, C0G; Capacitance Johanson Technology
74K3287
Capacitor Rf Ceramic 20Pf 250V 2%, C0G; Capacitance Johanson Technology 74K3287
CAPACITOR RF CERAMIC 20PF 250V 2%, C0G; Capacitance:20pF; Voltage Rating:250V; Product Range:S-Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

CAPACITOR RF CERAMIC 20PF 250V 2%, C0G; Capacitance:20pF; Voltage Rating:250V; Product Range:S-Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 20Pf, 250V, 2%, C0G/np0, 0603, Smd; Capacitance Johanson Technology - 64AH9586 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 20Pf, 250V, 2%, C0G/np0, 0603, Smd; Capacitance Johanson Technology
64AH9586
Cap, 20Pf, 250V, 2%, C0G/np0, 0603, Smd; Capacitance Johanson Technology 64AH9586
CAP, 20PF, 250V, 2%, C0G/NP0, 0603, SMD; Capacitance:20pF; Voltage Rating:250V; Product Range:S-Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 20PF, 250V, 2%, C0G/NP0, 0603, SMD; Capacitance:20pF; Voltage Rating:250V; Product Range:S-Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 251R14S200GV4T 74K3287 64AH9586
Product Name Ceramic Capacitors Capacitor Rf Ceramic 20Pf 250V 2%, C0G; Capacitance Johanson Technology Cap, 20Pf, 250V, 2%, C0G/np0, 0603, Smd; Capacitance Johanson Technology
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors; Ultracapacitor
Applications High Frequency; RF / Microwave RF / Microwave
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 107XMPL6R3MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers