CERAMIC CAPACITOR 13PF 250V, C0G, 2%, 0603; Capacitance:13pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:S Series; Qualification:- RoHS Compliant: Yes
CERAMIC CAPACITOR 13PF 250V, C0G, 2%, 0603, FULL REEL; Capacitance:13pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:S Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 41M1532 |
| Product Name | Ceramic Capacitor 13Pf 250V, C0G, 2%, 0603; Capacitance Johanson Technology |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 1.30E-5 microF |