Win Source Part Number: 1035106-251R14S0R4BV
Category: Capacitors>Ceramic Capacitors
Series: S
Features: High Q, Low Loss, Ultra Low ESR
Package: Tape & Reel (TR)
Applications: RF, Microwave, High Frequency
Standard Package: 4,000
Capacitance: 0.4 pF
Tolerance: ±0.1pF
Voltage - Rated: 250V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.89mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.062" L x 0.032" W (1.57mm x 0.81mm)
Alternative Parts (Cross-Reference): CBR06C408B5GAC; 06035U0R4BAT2A; CBR04C408B5GAC; GJM1555C1HR40BB01D; GJM0335C1ER40WB01D; GJM0335C1ER40BB01D;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Johanson Technology Inc.
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1035106-251R14S0R4BV4T |
| Product Name | Capacitors - Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |