Johanson Dielectrics, Inc. Ceramic Capacitor, 1Uf, 25V, X7R, 10%, 1206; Capacitance Johanson Dielectrics 250R18W105KV4E

Description
CERAMIC CAPACITOR, 1UF, 25V, X7R, 10%, 1206; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 1UF, 25V, X7R, 10%, 1206; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 1Uf, 25V, X7R, 10%, 1206; Capacitance Johanson Dielectrics - 57J5997 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 25V, X7R, 10%, 1206; Capacitance Johanson Dielectrics
57J5997
Ceramic Capacitor, 1Uf, 25V, X7R, 10%, 1206; Capacitance Johanson Dielectrics 57J5997
CERAMIC CAPACITOR, 1UF, 25V, X7R, 10%, 1206; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 25V, X7R, 10%, 1206; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 57J5997
Product Name Ceramic Capacitor, 1Uf, 25V, X7R, 10%, 1206; Capacitance Johanson Dielectrics
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C134T040CF1D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details