Johanson Technology, Inc. Ceramic Capacitors 250R07S330JV4T

Description
CAP CER 33PF 25V C0G/NP0 0402
Datasheet
Description
CAP CER 33PF 25V C0G/NP0 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 250R07S330JV4T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
250R07S330JV4T
Ceramic Capacitors 250R07S330JV4T
CAP CER 33PF 25V C0G/NP0 0402

CAP CER 33PF 25V C0G/NP0 0402

Supplier's Site Datasheet
Capacitor, Rf, 33Pf, 5%, 25V, Smd; Capacitance Johanson Technology - 41T1724 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Rf, 33Pf, 5%, 25V, Smd; Capacitance Johanson Technology
41T1724
Capacitor, Rf, 33Pf, 5%, 25V, Smd; Capacitance Johanson Technology 41T1724
CAPACITOR, RF, 33PF, 5%, 25V, SMD; Capacitance:33pF; Voltage Rating:25V; Product Range:S-Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Operating Temperature Min:-55°C RoHS Compliant: Yes

CAPACITOR, RF, 33PF, 5%, 25V, SMD; Capacitance:33pF; Voltage Rating:25V; Product Range:S-Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 250R07S330JV4T 41T1724
Product Name Ceramic Capacitors Capacitor, Rf, 33Pf, 5%, 25V, Smd; Capacitance Johanson Technology
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors; Ultracapacitor
Applications High Frequency; RF / Microwave
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X472J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 227XMPL2R5MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers