Johanson Technology, Inc. Hi-Q Mlcc 0201,11Pf,5% / 7 Inch Reel Johanson Technology 250R05L110JV4T

Description
Hi-Q MLCC 0201,11pF,5% / 7 INCH REEL
Datasheet
Description
Hi-Q MLCC 0201,11pF,5% / 7 INCH REEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Mlcc 0201,11Pf,5% / 7 Inch Reel Johanson Technology - 97M5787 - Newark, An Avnet Company
Chicago, IL, United States
Hi-Q Mlcc 0201,11Pf,5% / 7 Inch Reel Johanson Technology
97M5787
Hi-Q Mlcc 0201,11Pf,5% / 7 Inch Reel Johanson Technology 97M5787
Hi-Q MLCC 0201,11pF,5% / 7 INCH REEL

Hi-Q MLCC 0201,11pF,5% / 7 INCH REEL

Supplier's Site
Ceramic Capacitors - 250R05L110JV4T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
250R05L110JV4T
Ceramic Capacitors 250R05L110JV4T
CAP CER 11PF 25V C0G/NP0 0201

CAP CER 11PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 97M5787 250R05L110JV4T
Product Name Hi-Q Mlcc 0201,11Pf,5% / 7 Inch Reel Johanson Technology Ceramic Capacitors
Capacitance Type Fixed Fixed
Packing Method Tape Reel
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details