Johanson Technology, Inc. RF/IF and RFID - Balun 2500BL14M050T

Description
Win Source Part Number: 961734-2500BL14M050T Category: RF/IF and RFID>Balun Series: 2500 Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 2.3GHz ~ 2.7GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 180° ±15° Insertion Loss (Max): 1.2dB Return Loss (Min): 9.5dB Package / Case: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Johanson Technology Inc. Other Names: 712-1046-6,2500BL14M 050,712-1046-1,712-1 046-2
Request a Quote Datasheet
Description
Win Source Part Number: 961734-2500BL14M050T Category: RF/IF and RFID>Balun Series: 2500 Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 2.3GHz ~ 2.7GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 180° ±15° Insertion Loss (Max): 1.2dB Return Loss (Min): 9.5dB Package / Case: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Johanson Technology Inc. Other Names: 712-1046-6,2500BL14M 050,712-1046-1,712-1 046-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Balun - 961734-2500BL14M050T - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - Balun
961734-2500BL14M050T
RF/IF and RFID - Balun 961734-2500BL14M050T
Win Source Part Number: 961734-2500BL14M050T Category: RF/IF and RFID>Balun Series: 2500 Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 2.3GHz ~ 2.7GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 180° ±15° Insertion Loss (Max): 1.2dB Return Loss (Min): 9.5dB Package / Case: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Johanson Technology Inc. Other Names: 712-1046-6,2500BL14M 050,712-1046-1,712-1 046-2

Win Source Part Number: 961734-2500BL14M050T
Category: RF/IF and RFID>Balun
Series: 2500
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency Range: 2.3GHz ~ 2.7GHz
Impedance - Unbalanced/Balanced: 50 / 50Ohm
Phase Difference: 180° ±15°
Insertion Loss (Max): 1.2dB
Return Loss (Min): 9.5dB
Package / Case: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Mfr: Johanson Technology Inc.
Other Names: 712-1046-6,2500BL14M050,712-1046-1,712-1046-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 961734-2500BL14M050T
Product Name RF/IF and RFID - Balun
Frequency 2.30E9 to 2.70E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-725 4312RV-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details