Signal Conditioning PLEASE SEE GLOBAL MFG PN: 2450LP15A0050001E Product overview: 2450LP15A050E from Johanson Technology is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-2450LP15A050E can be used for catalog matching and distributor lookup.
FILTER, FULL REEL; Filter Type:Low Pass; No. of Pins:8Pins; Pass Band Frequency:2.4GHz a 2.5GHz; RF Filter Applications:Bluetoo
RF FILTER, LOW PASS, 2450MHZ; Filter Type:Low Pass; No. of Pins:8Pins; Pass Band Frequency:2.4GHz a 2.5GHz; RF Filter Applications:Bluetoo
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Electronic Filters | IC Electronic Filters |
| Product Number | 844-2450LP15A050E | 19K4567 |
| Product Name | EMI RFI Filter | Filter, Full Reel; Filter Type Johanson Technology |
| Filter Category | Active Filter |