Johanson Technology, Inc. EMI RFI Filter 2450LP14B100T

Description
Signal Conditioning PLEASE SEE GLOBAL MFG PN: 2450LP14B0100001T Product overview: 2450LP14B100T from Johanson Technology is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-2450LP14B100T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Signal Conditioning PLEASE SEE GLOBAL MFG PN: 2450LP14B0100001T Product overview: 2450LP14B100T from Johanson Technology is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-2450LP14B100T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
EMI RFI Filter
844-2450LP14B100T
EMI RFI Filter 844-2450LP14B100T
Signal Conditioning PLEASE SEE GLOBAL MFG PN: 2450LP14B0100001T Product overview: 2450LP14B100T from Johanson Technology is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-2450LP14B100T can be used for catalog matching and distributor lookup.

Signal Conditioning PLEASE SEE GLOBAL MFG PN: 2450LP14B0100001T Product overview: 2450LP14B100T from Johanson Technology is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-2450LP14B100T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filter, Full Reel; Filter Type Johanson Technology - 21M6552 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Full Reel; Filter Type Johanson Technology
21M6552
Filter, Full Reel; Filter Type Johanson Technology 21M6552
FILTER, FULL REEL; Filter Type:Low Pass; No. of Pins:6Pins; Pass Band Frequency:2.4GHz a 2.5GHz; RF Filter Applications:Bluetoo th, ISM and 802.11, WLAN, ZigBee; Filter Case Style:0603 [1608 Metric]; Product Range:-; Bandwidth:2.4GHz RoHS Compliant: Yes

FILTER, FULL REEL; Filter Type:Low Pass; No. of Pins:6Pins; Pass Band Frequency:2.4GHz a 2.5GHz; RF Filter Applications:Bluetooth, ISM and 802.11, WLAN, ZigBee; Filter Case Style:0603 [1608 Metric]; Product Range:-; Bandwidth:2.4GHz RoHS Compliant: Yes

Supplier's Site Datasheet
Low Pass Filter, 2.45Ghz; Filter Type Johanson Technology - 41T1689 - Newark, An Avnet Company
Chicago, IL, United States
Low Pass Filter, 2.45Ghz; Filter Type Johanson Technology
41T1689
Low Pass Filter, 2.45Ghz; Filter Type Johanson Technology 41T1689
LOW PASS FILTER, 2.45GHZ; Filter Type:Low Pass; No. of Pins:6Pins; Pass Band Frequency:2.4GHz to 2.5GHz; RF Filter Applications:Bluetoo th, ISM and 802.11, WLAN, ZigBee; Filter Case Style:0603 [1608 Metric]; Product Range:-; SVHC:No RoHS Compliant: Yes

LOW PASS FILTER, 2.45GHZ; Filter Type:Low Pass; No. of Pins:6Pins; Pass Band Frequency:2.4GHz to 2.5GHz; RF Filter Applications:Bluetooth, ISM and 802.11, WLAN, ZigBee; Filter Case Style:0603 [1608 Metric]; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Electronic Filters IC Electronic Filters
Product Number 844-2450LP14B100T 21M6552
Product Name EMI RFI Filter Filter, Full Reel; Filter Type Johanson Technology
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MAX7407EPA+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, Low Pass Switched Capacitor
Fc 10 kHz
View Details
Active Filters - 1897171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
1090MHz 50Ohm EMI RFI Filter - 844-880374 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
SAW Filters - 535-AFII-SW-0076-Q-TTR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General
Fc 1.18E6 to 1.58E6 kHz
View Details