Johanson Technology, Inc. Rf Filter, High Pass, 2450Mhz, Full Reel; Filter Type Johanson Technology 2450HP14A100T

Description
RF FILTER, HIGH PASS, 2450MHZ, FULL REEL; Filter Type:High Pass; No. of Pins:6Pins; Pass Band Frequency:2.4GHz a 2.5GHz; RF Filter Applications:Bluetoo th, ISM and 802.11, WLAN, ZigBee; Filter Case Style:0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
RF FILTER, HIGH PASS, 2450MHZ, FULL REEL; Filter Type:High Pass; No. of Pins:6Pins; Pass Band Frequency:2.4GHz a 2.5GHz; RF Filter Applications:Bluetoo th, ISM and 802.11, WLAN, ZigBee; Filter Case Style:0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Filter, High Pass, 2450Mhz, Full Reel; Filter Type Johanson Technology - 11N6604 - Newark, An Avnet Company
Chicago, IL, United States
Rf Filter, High Pass, 2450Mhz, Full Reel; Filter Type Johanson Technology
11N6604
Rf Filter, High Pass, 2450Mhz, Full Reel; Filter Type Johanson Technology 11N6604
RF FILTER, HIGH PASS, 2450MHZ, FULL REEL; Filter Type:High Pass; No. of Pins:6Pins; Pass Band Frequency:2.4GHz a 2.5GHz; RF Filter Applications:Bluetoo th, ISM and 802.11, WLAN, ZigBee; Filter Case Style:0603 [1608 Metric] RoHS Compliant: Yes

RF FILTER, HIGH PASS, 2450MHZ, FULL REEL; Filter Type:High Pass; No. of Pins:6Pins; Pass Band Frequency:2.4GHz a 2.5GHz; RF Filter Applications:Bluetooth, ISM and 802.11, WLAN, ZigBee; Filter Case Style:0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Electronic Filters
Product Number 11N6604
Product Name Rf Filter, High Pass, 2450Mhz, Full Reel; Filter Type Johanson Technology
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1915027P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
5GHz EMI RFI Filter - 844-QPQ1904TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Band Boost Filter
Package Type Reel
View Details
Interface - Filters - Active - DF1706E - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Digital
Fc 192 kHz
View Details
 - AFS374E - Abracon, LLC
Specs
Filter Category SAW Filter
Standards and Certifications RoHS
Fc 374000 kHz
View Details
3 suppliers