Johanson Technology, Inc. Balun 2450FB39D0100E

Description
BALUN FILTER CERAMIC 2.4GHZ 1:2
Description
BALUN FILTER CERAMIC 2.4GHZ 1:2

Suppliers

Company
Product
Description
Supplier Links
BALUN FILTER CERAMIC 2.4GHZ 1:2

BALUN FILTER CERAMIC 2.4GHZ 1:2

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 2450FB39D0100E
Product Name Balun
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9020080 - KBM9020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
GPS Antennas - 2672995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52811-QFAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4764-A50-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 130 mA
View Details