Johanson Technology, Inc. Balun 2450FB15A050E

Description
BALUN 2.4GHZ-2.5GHZ 50/50 0805
Description
BALUN 2.4GHZ-2.5GHZ 50/50 0805

Suppliers

Company
Product
Description
Supplier Links
BALUN 2.4GHZ-2.5GHZ 50/50 0805

BALUN 2.4GHZ-2.5GHZ 50/50 0805

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 2450FB15A050E
Product Name Balun
Operating Frequency 2400 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q24-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 54F240DM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
RF Receivers - SI4731-D60-GU-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
Operating Frequency 0.1530 to 108 MHz
View Details