Johanson Technology, Inc. RF Multiplexers - 2450DP15L5400E 2450DP15L5400E

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 804568-2450DP15L5400 E Packaging: Reel Type: Diplexer Mounting Style: SMD Frequency Bands (Low / High): 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz Low Band Attenuation (min / max dB): 20.00dB / 27.00dB High Band Attenuation (min / max dB): 20.00dB / 23.00dB Return Loss (Low Band / High Band): 10.0dB / 10.0dB Manufacturer Package: 0805 (2012 Metric), 6 PC Pad Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 804568-2450DP15L5400 E Packaging: Reel Type: Diplexer Mounting Style: SMD Frequency Bands (Low / High): 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz Low Band Attenuation (min / max dB): 20.00dB / 27.00dB High Band Attenuation (min / max dB): 20.00dB / 23.00dB Return Loss (Low Band / High Band): 10.0dB / 10.0dB Manufacturer Package: 0805 (2012 Metric), 6 PC Pad Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 2450DP15L5400E - 804568-2450DP15L5400E - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - 2450DP15L5400E
804568-2450DP15L5400E
RF Multiplexers - 2450DP15L5400E 804568-2450DP15L5400E
Manufacturer: Johanson Technology Inc. Win Source Part Number: 804568-2450DP15L5400 E Packaging: Reel Type: Diplexer Mounting Style: SMD Frequency Bands (Low / High): 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz Low Band Attenuation (min / max dB): 20.00dB / 27.00dB High Band Attenuation (min / max dB): 20.00dB / 23.00dB Return Loss (Low Band / High Band): 10.0dB / 10.0dB Manufacturer Package: 0805 (2012 Metric), 6 PC Pad Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 804568-2450DP15L5400E
Packaging: Reel
Type: Diplexer
Mounting Style: SMD
Frequency Bands (Low / High): 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz
Low Band Attenuation (min / max dB): 20.00dB / 27.00dB
High Band Attenuation (min / max dB): 20.00dB / 23.00dB
Return Loss (Low Band / High Band): 10.0dB / 10.0dB
Manufacturer Package: 0805 (2012 Metric), 6 PC Pad
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
RF Multiplexers - 2450DP15L5400E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
2450DP15L5400E
RF Multiplexers 2450DP15L5400E
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 804568-2450DP15L5400E 2450DP15L5400E
Product Name RF Multiplexers - 2450DP15L5400E RF Multiplexers
Package Type 0805 (2012 Metric), 6 PC Pad
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HCT139DB-Q100J - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 54F158ADM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details