Johanson Technology, Inc. RF Multiplexers 2450DP15F5400001E

Description
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.9GHz 0805 (2012 Metric)
Request a Quote Datasheet
Description
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.9GHz 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 712-2450DP15F5400001ETR-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.9GHz 0805 (2012 Metric)

RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.9GHz 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 712-2450DP15F5400001ETR-ND
Product Name RF Multiplexers
Device Type Diplexer
Package Type Surface Mount; 0805 (2012 Metric)
Return Loss 9.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

824-849MHz and 869-894MHz N-Female Coaxial Cavity Diplexer Rated at 80 Watts (CW) - HRT-DX(836/881)-701N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details
RF Multiplexers - 3157-ZDSS-2R5G5G-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module, SMA Connectors
Return Loss 14 dB
View Details
Duplexer / Diplexer 145 to 180MHz - UIYDX320420A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details
Duplexers - NPX 700-5500MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.4000 dB
RX (Low) 600 to 6000 MHz
View Details