Johanson Technology, Inc. RF Directional Coupler 2450CP14B0100001T

Description
RF Directional Coupler 2.4GHz ~ 2.5GHz 17.65 ± 1dB 3W 0603 (1608 Metric)
Request a Quote Datasheet
Description
RF Directional Coupler 2.4GHz ~ 2.5GHz 17.65 ± 1dB 3W 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 712-2450CP14B0100001TTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
712-2450CP14B0100001TTR-ND
RF Directional Coupler 712-2450CP14B0100001TTR-ND
RF Directional Coupler 2.4GHz ~ 2.5GHz 17.65 ± 1dB 3W 0603 (1608 Metric)

RF Directional Coupler 2.4GHz ~ 2.5GHz 17.65 ± 1dB 3W 0603 (1608 Metric)

Buy Now Datasheet
RF Directional Coupler - 2450CP14B0100001T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
2450CP14B0100001T
RF Directional Coupler 2450CP14B0100001T
RF Directional Coupler 2.4GHz ~ 2.5GHz 17.65 ± 1dB 3W 0603 (1608 Metric)

RF Directional Coupler 2.4GHz ~ 2.5GHz 17.65 ± 1dB 3W 0603 (1608 Metric)

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers
Product Number 712-2450CP14B0100001TTR-ND 2450CP14B0100001T
Product Name RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Package Type Surface Mount; 0603 (1608 Metric)
Frequency Range 2400.00 to 2500.00 MHz 2400.00 to 2500.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 152606 - 152606 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 26500.00 MHz
Power 20.00 watts
View Details
MQS-0418CH, MMIC 4-18GHz 90° Splitter / Combiner - MQS-0418CH - Marki Microwave LLC
Specs
Frequency Range 4000.00 to 18000.00 MHz
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Dual Directional and Multi-Channel Couplers - WMHPC30-2040-NMFS - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 2000.00 to 4000.00 MHz
View Details