Signal Conditioning PLEASE SEE GLOBAL MFG PN: 2450BP39D100C001E Product overview: 2450BP39D100CE from Johanson Technology is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-2450BP39D100CE can be used for catalog matching and distributor lookup.
BAND PASS FILTER, 2.45GHZ, 50 OHM, 1008; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:2.4GHz a 2.5GHz; RF Filter Applications:-; Filter Case Style:1008 [2520 Metric]; Product Range:-; Center Frequency:2.45GHz RoHS Compliant: Yes
FILTER, BAND PASS, 2.4GHZ-2.5GHZ, 50 OHM, 1008, FULL REEL; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:2.4GHz a 2.5GHz; RF Filter Applications:-; Filter Case Style:1008 [2520 Metric]; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Active Band Pass Filters | IC Electronic Filters |
| Product Number | 844-2450BP39D100CE | 46W1438 |
| Product Name | EMI RFI Filter | Band Pass Filter, 2.45Ghz, 50 Ohm, 1008; Filter Type Johanson Technology |
| Standards and Certifications | RoHS | RoHS |