Johanson Technology, Inc. EMI RFI Filter 2450BP07A0100T

Description
Signal Conditioning PLEASE SEE GLOBAL MFG PN: 2450BP07A0100001T Product overview: 2450BP07A0100T from Johanson Technology is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-2450BP07A0100T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Signal Conditioning PLEASE SEE GLOBAL MFG PN: 2450BP07A0100001T Product overview: 2450BP07A0100T from Johanson Technology is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-2450BP07A0100T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI RFI Filter 844-2450BP07A0100T
Signal Conditioning PLEASE SEE GLOBAL MFG PN: 2450BP07A0100001T Product overview: 2450BP07A0100T from Johanson Technology is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-2450BP07A0100T can be used for catalog matching and distributor lookup.

Signal Conditioning PLEASE SEE GLOBAL MFG PN: 2450BP07A0100001T Product overview: 2450BP07A0100T from Johanson Technology is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-2450BP07A0100T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Filter, Low Pass, 2450Mhz, Full Reel; Filter Type Johanson Technology - 11N6602 - Newark, An Avnet Company
Chicago, IL, United States
Rf Filter, Low Pass, 2450Mhz, Full Reel; Filter Type Johanson Technology
11N6602
Rf Filter, Low Pass, 2450Mhz, Full Reel; Filter Type Johanson Technology 11N6602
RF FILTER, LOW PASS, 2450MHZ, FULL REEL; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:2.4GHz a 2.5GHz; RF Filter Applications:-; Filter Case Style:0402 [1005 Metric]; Product Range:-; Bandwidth:2.4GHz RoHS Compliant: Yes

RF FILTER, LOW PASS, 2450MHZ, FULL REEL; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:2.4GHz a 2.5GHz; RF Filter Applications:-; Filter Case Style:0402 [1005 Metric]; Product Range:-; Bandwidth:2.4GHz RoHS Compliant: Yes

Supplier's Site
Rf Filter, Low Pass, 2450Mhz; Filter Type Johanson Technology - 11N6601 - Newark, An Avnet Company
Chicago, IL, United States
Rf Filter, Low Pass, 2450Mhz; Filter Type Johanson Technology
11N6601
Rf Filter, Low Pass, 2450Mhz; Filter Type Johanson Technology 11N6601
RF FILTER, LOW PASS, 2450MHZ; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:2.4GHz a 2.5GHz; RF Filter Applications:-; Filter Case Style:0402 [1005 Metric]; Product Range:-; Attenuation @ Reject Band Min:15dB RoHS Compliant: Yes

RF FILTER, LOW PASS, 2450MHZ; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:2.4GHz a 2.5GHz; RF Filter Applications:-; Filter Case Style:0402 [1005 Metric]; Product Range:-; Attenuation @ Reject Band Min:15dB RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Active Band Pass Filters IC Electronic Filters
Product Number 844-2450BP07A0100T 11N6602
Product Name EMI RFI Filter Rf Filter, Low Pass, 2450Mhz, Full Reel; Filter Type Johanson Technology
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data