Johanson Technology, Inc. Balun, Imp Matched, 2.4-2.5Ghz, 50Ohm; Centre Frequency Johanson Technology 2450BM15A0015E

Description
BALUN, IMP MATCHED, 2.4-2.5GHZ, 50OHM; Centre Frequency:2.45GHz; Antenna Case Size:2mm x 1.25mm x 0.8mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
BALUN, IMP MATCHED, 2.4-2.5GHZ, 50OHM; Centre Frequency:2.45GHz; Antenna Case Size:2mm x 1.25mm x 0.8mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun, Imp Matched, 2.4-2.5Ghz, 50Ohm; Centre Frequency Johanson Technology - 09X1325 - Newark, An Avnet Company
Chicago, IL, United States
Balun, Imp Matched, 2.4-2.5Ghz, 50Ohm; Centre Frequency Johanson Technology
09X1325
Balun, Imp Matched, 2.4-2.5Ghz, 50Ohm; Centre Frequency Johanson Technology 09X1325
BALUN, IMP MATCHED, 2.4-2.5GHZ, 50OHM; Centre Frequency:2.45GHz; Antenna Case Size:2mm x 1.25mm x 0.8mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

BALUN, IMP MATCHED, 2.4-2.5GHZ, 50OHM; Centre Frequency:2.45GHz; Antenna Case Size:2mm x 1.25mm x 0.8mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 09X1325
Product Name Balun, Imp Matched, 2.4-2.5Ghz, 50Ohm; Centre Frequency Johanson Technology
Unlock Full Specs
to access all available technical data

Similar Products

RF, Antenna centric solutions - BGSA144ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Sleeve Dipole Antennas - SDA-1750 - A.H. Systems Inc.
Specs
Applications RF Testing; Vehicular
Pattern Type Omni directional
Polarization Linear
View Details