Manufacturer: Johanson Technology Inc.
Win Source Part Number: 005501-2450BM15A0002
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 2.4GHz to 2.5GHz
Impedance - Unbalanced/Balanced:
Phase Difference: 180° ±15
Insertion Loss (Max): 1.5dB
Return Loss (Min): 10dB
Family Name: 2450BM15A0002
Categories: RF/IF and RFID
Status: Active
Introduction Date: June 30, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 005501-2450BM15A0002E |
| Product Name | Balun - 2450BM15A0002E |
| Frequency | 2.40E9 to 2.50E9 Hz |