Johanson Technology, Inc. Balun Filter, 2.45Ghz; Impedance Unbalanced / Balanced Johanson Technology 2450BM15A0002E

Description
BALUN FILTER, 2.45GHz; Impedance - Unbalanced / Balanced:-; Insertion Loss:1.5dB; Phase Difference:180° ± 15°; Balun Case Style:0805; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Product Range:-; Balun Mounting:SMD RoHS Compliant: Yes
Datasheet
Description
BALUN FILTER, 2.45GHz; Impedance - Unbalanced / Balanced:-; Insertion Loss:1.5dB; Phase Difference:180° ± 15°; Balun Case Style:0805; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Product Range:-; Balun Mounting:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun Filter, 2.45Ghz; Impedance Unbalanced / Balanced Johanson Technology - 41T1684 - Newark, An Avnet Company
Chicago, IL, United States
Balun Filter, 2.45Ghz; Impedance Unbalanced / Balanced Johanson Technology
41T1684
Balun Filter, 2.45Ghz; Impedance Unbalanced / Balanced Johanson Technology 41T1684
BALUN FILTER, 2.45GHz; Impedance - Unbalanced / Balanced:-; Insertion Loss:1.5dB; Phase Difference:180° ± 15°; Balun Case Style:0805; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Product Range:-; Balun Mounting:SMD RoHS Compliant: Yes

BALUN FILTER, 2.45GHz; Impedance - Unbalanced / Balanced:-; Insertion Loss:1.5dB; Phase Difference:180° ± 15°; Balun Case Style:0805; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Product Range:-; Balun Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 41T1684
Product Name Balun Filter, 2.45Ghz; Impedance Unbalanced / Balanced Johanson Technology
Other Transformer Types / Applications Balun
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Control Circuit Transformer - 1497A-A10-M7-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 230 to 575 volts
Power Rating (VA) 750 VA
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Transformers - Power Transformers - 1182K15 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers