Johanson Technology, Inc. Balun - 2450BM14E0003T 2450BM14E0003T

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1003243-2450BM14E000 3T Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / - Ohm Phase Difference: 150° ±15 Insertion Loss (Max): 2.5dB Return Loss (Min): 9.5dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1003243-2450BM14E000 3T Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / - Ohm Phase Difference: 150° ±15 Insertion Loss (Max): 2.5dB Return Loss (Min): 9.5dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - 2450BM14E0003T - 1003243-2450BM14E0003T - Win Source Electronics
Laguna Hills, CA, United States
Balun - 2450BM14E0003T
1003243-2450BM14E0003T
Balun - 2450BM14E0003T 1003243-2450BM14E0003T
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1003243-2450BM14E000 3T Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / - Ohm Phase Difference: 150° ±15 Insertion Loss (Max): 2.5dB Return Loss (Min): 9.5dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 1003243-2450BM14E0003T
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 2.4GHz to 2.5GHz
Impedance - Unbalanced/Balanced: 50 / - Ohm
Phase Difference: 150° ±15
Insertion Loss (Max): 2.5dB
Return Loss (Min): 9.5dB
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1003243-2450BM14E0003T
Product Name Balun - 2450BM14E0003T
Frequency 2.40E9 to 2.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-374 5315TC-374XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details