Johanson Technology, Inc. Rf Filter, Balun, 2.4-2.5Ghz, Smd; Filter Type Johanson Technology 2450BM14E0003T

Description
RF FILTER, BALUN, 2.4-2.5GHZ, SMD; Filter Type:Balun; No. of Pins:6Pins; Pass Band Frequency:2.4GHz to 2.5GHz; RF Filter Applications:-; Filter Case Style:0603 [1608 Metric]; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
RF FILTER, BALUN, 2.4-2.5GHZ, SMD; Filter Type:Balun; No. of Pins:6Pins; Pass Band Frequency:2.4GHz to 2.5GHz; RF Filter Applications:-; Filter Case Style:0603 [1608 Metric]; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Filter, Balun, 2.4-2.5Ghz, Smd; Filter Type Johanson Technology - 51AC3097 - Newark, An Avnet Company
Chicago, IL, United States
Rf Filter, Balun, 2.4-2.5Ghz, Smd; Filter Type Johanson Technology
51AC3097
Rf Filter, Balun, 2.4-2.5Ghz, Smd; Filter Type Johanson Technology 51AC3097
RF FILTER, BALUN, 2.4-2.5GHZ, SMD; Filter Type:Balun; No. of Pins:6Pins; Pass Band Frequency:2.4GHz to 2.5GHz; RF Filter Applications:-; Filter Case Style:0603 [1608 Metric]; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

RF FILTER, BALUN, 2.4-2.5GHZ, SMD; Filter Type:Balun; No. of Pins:6Pins; Pass Band Frequency:2.4GHz to 2.5GHz; RF Filter Applications:-; Filter Case Style:0603 [1608 Metric]; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 51AC3097
Product Name Rf Filter, Balun, 2.4-2.5Ghz, Smd; Filter Type Johanson Technology
Other Transformer Types / Applications Balun
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Step Down Transformers - 1-1672324-7 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 1.1 VA
View Details
3 suppliers
Data Bus Coupling Transfomers -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details