Johanson Technology, Inc. Balun 2450BM14A0002T

Description
BALUN 2.4GHZ-2.5GHZ 0603
Datasheet
Description
BALUN 2.4GHZ-2.5GHZ 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 2.4GHZ-2.5GHZ 0603

BALUN 2.4GHZ-2.5GHZ 0603

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 2450BM14A0002T
Product Name Balun
Operating Frequency 2400 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM33120WSB-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - CYBL10563-56LQXIT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4731-D60-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers