Johanson Technology, Inc. Balun - 2450BM14A0002T 2450BM14A0002T

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1003242-2450BM14A000 2T Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / - Ohm Phase Difference: 160° ±15 Insertion Loss (Max): 2.0dB Return Loss (Min): 9.5dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1003242-2450BM14A000 2T Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / - Ohm Phase Difference: 160° ±15 Insertion Loss (Max): 2.0dB Return Loss (Min): 9.5dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - 2450BM14A0002T - 1003242-2450BM14A0002T - Win Source Electronics
Laguna Hills, CA, United States
Balun - 2450BM14A0002T
1003242-2450BM14A0002T
Balun - 2450BM14A0002T 1003242-2450BM14A0002T
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1003242-2450BM14A000 2T Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / - Ohm Phase Difference: 160° ±15 Insertion Loss (Max): 2.0dB Return Loss (Min): 9.5dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 1003242-2450BM14A0002T
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 2.4GHz to 2.5GHz
Impedance - Unbalanced/Balanced: 50 / - Ohm
Phase Difference: 160° ±15
Insertion Loss (Max): 2.0dB
Return Loss (Min): 9.5dB
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1003242-2450BM14A0002T
Product Name Balun - 2450BM14A0002T
Frequency 2.40E9 to 2.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-374 5315TC-374XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details