Johanson Technology, Inc. Balun; Impedance Unbalanced / Balanced Johanson Technology 2450BL15B200E

Description
Balun; Impedance - Unbalanced / Balanced:50ohm, 200ohm; Insertion Loss:1dB; Phase Difference:180° ± 10°; Balun Case Style:0805; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Product Range:-; Balun Mounting:SMD; Impedance:50ohm RoHS Compliant: Yes
Datasheet
Description
Balun; Impedance - Unbalanced / Balanced:50ohm, 200ohm; Insertion Loss:1dB; Phase Difference:180° ± 10°; Balun Case Style:0805; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Product Range:-; Balun Mounting:SMD; Impedance:50ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun; Impedance Unbalanced / Balanced Johanson Technology - 83H4308 - Newark, An Avnet Company
Chicago, IL, United States
Balun; Impedance Unbalanced / Balanced Johanson Technology
83H4308
Balun; Impedance Unbalanced / Balanced Johanson Technology 83H4308
Balun; Impedance - Unbalanced / Balanced:50ohm, 200ohm; Insertion Loss:1dB; Phase Difference:180° ± 10°; Balun Case Style:0805; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Product Range:-; Balun Mounting:SMD; Impedance:50ohm RoHS Compliant: Yes

Balun; Impedance - Unbalanced / Balanced:50ohm, 200ohm; Insertion Loss:1dB; Phase Difference:180° ± 10°; Balun Case Style:0805; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Product Range:-; Balun Mounting:SMD; Impedance:50ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 83H4308
Product Name Balun; Impedance Unbalanced / Balanced Johanson Technology
Other Transformer Types / Applications Balun
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Control Circuit Transformer - 1497B-A3-M12-2-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 120 to 240 volts
Power Rating (VA) 100 VA
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Transformers - Audio Transformers - Signal Level - 144Q - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers