Johanson Technology, Inc. Balun - 2450BL15B100E 2450BL15B100E

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1123103-2450BL15B100 E Packaging: Reel Mounting Style: SMT Frequency Range: 2.4GHz ~ 2.5GHz Impedance - Unbalanced/Balanced: 50 / 100Ohm Phase Difference: 180° ±10° Categories: RF/IF and RFID Manufacturer Homepage: www.johansontechnolo gy.com Manufacturer Package: 0805 Insertion Loss (Maximum): 1.0dB Return Loss (Minimum): 9.5dB Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1123103-2450BL15B100 E Packaging: Reel Mounting Style: SMT Frequency Range: 2.4GHz ~ 2.5GHz Impedance - Unbalanced/Balanced: 50 / 100Ohm Phase Difference: 180° ±10° Categories: RF/IF and RFID Manufacturer Homepage: www.johansontechnolo gy.com Manufacturer Package: 0805 Insertion Loss (Maximum): 1.0dB Return Loss (Minimum): 9.5dB Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Balun - 2450BL15B100E - 1123103-2450BL15B100E - Win Source Electronics
Laguna Hills, CA, United States
Balun - 2450BL15B100E
1123103-2450BL15B100E
Balun - 2450BL15B100E 1123103-2450BL15B100E
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1123103-2450BL15B100 E Packaging: Reel Mounting Style: SMT Frequency Range: 2.4GHz ~ 2.5GHz Impedance - Unbalanced/Balanced: 50 / 100Ohm Phase Difference: 180° ±10° Categories: RF/IF and RFID Manufacturer Homepage: www.johansontechnolo gy.com Manufacturer Package: 0805 Insertion Loss (Maximum): 1.0dB Return Loss (Minimum): 9.5dB Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 1123103-2450BL15B100E
Packaging: Reel
Mounting Style: SMT
Frequency Range: 2.4GHz ~ 2.5GHz
Impedance - Unbalanced/Balanced: 50 / 100Ohm
Phase Difference: 180° ±10°
Categories: RF/IF and RFID
Manufacturer Homepage: www.johansontechnology.com
Manufacturer Package: 0805
Insertion Loss (Maximum): 1.0dB
Return Loss (Minimum): 9.5dB
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1123103-2450BL15B100E
Product Name Balun - 2450BL15B100E
Frequency 2.40E9 to 2.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-245 4308RV-245XJLD , 4308RV-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details