The Balun, Full Reel; Impedance Unbalanced / Balanced from Johanson Technology is designed for high-frequency applications, specifically operating between 2400 MHz and 2500 MHz. It supports impedance levels of 50 ohms and 100 ohms, making it suitable for various RF applications. The maximum insertion loss is specified at 1.0 dB, with a minimum return loss of 9.5 dB. The phase difference is maintained at 180° ± 10°, with an amplitude difference of up to 2.0 dB. This balun can handle a maximum input power of 3 watts and operates within a temperature range of -40°C to +85°C. The product is provided in a full reel quantity of 4,000 units, facilitating bulk purchasing for larger projects. The compact dimensions and surface-mount design make it suitable for integration into space-constrained applications.
Balun, FULL REEL; Impedance - Unbalanced / Balanced:50ohm, 100ohm; Insertion Loss:1dB; Phase Difference:180° ± 10°; Balun Case Style:0805; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Product Range:-; Balun Mounting:SMD RoHS Compliant: Yes
Baluns Transformer, SMD, 2.4 GHz, 2.5 GHz, 50ohm, 100ohm, 1 dB, 0805 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transformers |
| Product Number | 98J0417 |
| Product Name | Balun, Full Reel; Impedance Unbalanced / Balanced Johanson Technology |
| Other Transformer Types / Applications | Balun |