Johanson Technology, Inc. Balun, 2.45Ghz, 50/100 Ohm, 0805; Impedance Unbalanced / Balanced Johanson Technology 2450BL15B100

Description
BALUN, 2.45GHZ, 50/100 OHM, 0805; Impedance - Unbalanced / Balanced:50ohm, 100ohm; Insertion Loss:1dB; Phase Difference:-; Balun Case Style:0805; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Product Range:-; Balun Mounting:SMD RoHS Compliant: Yes
Description
BALUN, 2.45GHZ, 50/100 OHM, 0805; Impedance - Unbalanced / Balanced:50ohm, 100ohm; Insertion Loss:1dB; Phase Difference:-; Balun Case Style:0805; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Product Range:-; Balun Mounting:SMD RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Balun, 2.45Ghz, 50/100 Ohm, 0805; Impedance Unbalanced / Balanced Johanson Technology - 01E5795 - Newark, An Avnet Company
Chicago, IL, United States
Balun, 2.45Ghz, 50/100 Ohm, 0805; Impedance Unbalanced / Balanced Johanson Technology
01E5795
Balun, 2.45Ghz, 50/100 Ohm, 0805; Impedance Unbalanced / Balanced Johanson Technology 01E5795
BALUN, 2.45GHZ, 50/100 OHM, 0805; Impedance - Unbalanced / Balanced:50ohm, 100ohm; Insertion Loss:1dB; Phase Difference:-; Balun Case Style:0805; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Product Range:-; Balun Mounting:SMD RoHS Compliant: Yes

BALUN, 2.45GHZ, 50/100 OHM, 0805; Impedance - Unbalanced / Balanced:50ohm, 100ohm; Insertion Loss:1dB; Phase Difference:-; Balun Case Style:0805; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Product Range:-; Balun Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 01E5795
Product Name Balun, 2.45Ghz, 50/100 Ohm, 0805; Impedance Unbalanced / Balanced Johanson Technology
Other Transformer Types / Applications Balun
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISNF-0239-D202TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
PC Mount Split Pack™ Power Transformers - F120-100 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Solar Transformer Photovoltaic 100KVA 500KVA 1000KVA 3000KVA Isolation Transformer Waterproof IP54 IP65 - No.1601418979104 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Solar Power Transformer; Three Phase Transformers
View Details