Johanson Technology, Inc. RF and Wireless - Balun 2450BL15B0100001E

Description
BALUN 2.4GHZ-2.5GHZ 50/100 0805
Description
BALUN 2.4GHZ-2.5GHZ 50/100 0805
Datasheet
Datasheet Summary
Powered by GS/AI

The 2450BL15B0100001E is a 2.45 GHz RF balun designed for applications requiring a 1:2 impedance transformation with balanced differential impedance of 100,Ѷ and unbalanced impedance of 50,Ѷ. It can handle a maximum input power of 3 Watts (CW) and operates within a frequency range of 2400 to 2500 MHz. The device features a maximum insertion loss of 1.0 dB and a minimum return loss of 9.5 dB, ensuring efficient signal transmission. The balun is suitable for a wide operating temperature range of -40 to +85°C, making it versatile for various environmental conditions. It is packaged in bulk and has a compact design, with mechanical dimensions that facilitate integration into PCB layouts. The recommended mounting orientation is with the brown mark facing up, and it is designed to match a 50,Ѷ system characteristic impedance. Engineers considering this balun for their projects should note its compliance with RoHS standards and the availability of evaluation boards for testing and integration purposes.

Datasheet Summary
Powered by GS/AI

The 2450BL15B0100001E is a 2.45 GHz RF balun designed for applications requiring a 1:2 impedance transformation with balanced differential impedance of 100,Ѷ and unbalanced impedance of 50,Ѷ. It can handle a maximum input power of 3 Watts (CW) and operates within a frequency range of 2400 to 2500 MHz. The device features a maximum insertion loss of 1.0 dB and a minimum return loss of 9.5 dB, ensuring efficient signal transmission. The balun is suitable for a wide operating temperature range of -40 to +85°C, making it versatile for various environmental conditions. It is packaged in bulk and has a compact design, with mechanical dimensions that facilitate integration into PCB layouts. The recommended mounting orientation is with the brown mark facing up, and it is designed to match a 50,Ѷ system characteristic impedance. Engineers considering this balun for their projects should note its compliance with RoHS standards and the availability of evaluation boards for testing and integration purposes.

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun - 2450BL15B0100001E - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Balun
2450BL15B0100001E
RF and Wireless - Balun 2450BL15B0100001E
BALUN 2.4GHZ-2.5GHZ 50/100 0805

BALUN 2.4GHZ-2.5GHZ 50/100 0805

Supplier's Site
Balun - 2450BL15B0100001E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Balun 2.4GHz ~ 2.5GHz 50 / 100Ohm 0805 (2012 Metric)

RF Balun 2.4GHz ~ 2.5GHz 50 / 100Ohm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Data Baluns Data Baluns
Product Number 2450BL15B0100001E 2450BL15B0100001E
Product Name RF and Wireless - Balun Balun
Unlock Full Specs
to access all available technical data

Similar Products