Johanson Technology, Inc. Balun, 2.45Ghz, 50/200 Ohm, 0603; Impedance Unbalanced / Balanced Johanson Technology 2450BL14C200T

Description
BALUN, 2.45GHZ, 50/200 OHM, 0603; Impedance - Unbalanced / Balanced:50ohm, 200ohm; Insertion Loss:1.3dB; Phase Difference:-; Balun Case Style:0603; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Product Range:-; Balun Mounting:SMD RoHS Compliant: Yes
Description
BALUN, 2.45GHZ, 50/200 OHM, 0603; Impedance - Unbalanced / Balanced:50ohm, 200ohm; Insertion Loss:1.3dB; Phase Difference:-; Balun Case Style:0603; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Product Range:-; Balun Mounting:SMD RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Balun, 2.45Ghz, 50/200 Ohm, 0603; Impedance Unbalanced / Balanced Johanson Technology - 11N6600 - Newark, An Avnet Company
Chicago, IL, United States
Balun, 2.45Ghz, 50/200 Ohm, 0603; Impedance Unbalanced / Balanced Johanson Technology
11N6600
Balun, 2.45Ghz, 50/200 Ohm, 0603; Impedance Unbalanced / Balanced Johanson Technology 11N6600
BALUN, 2.45GHZ, 50/200 OHM, 0603; Impedance - Unbalanced / Balanced:50ohm, 200ohm; Insertion Loss:1.3dB; Phase Difference:-; Balun Case Style:0603; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Product Range:-; Balun Mounting:SMD RoHS Compliant: Yes

BALUN, 2.45GHZ, 50/200 OHM, 0603; Impedance - Unbalanced / Balanced:50ohm, 200ohm; Insertion Loss:1.3dB; Phase Difference:-; Balun Case Style:0603; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Product Range:-; Balun Mounting:SMD RoHS Compliant: Yes

Supplier's Site
Balun, 2.45Ghz, 50/200 Ohm, 603; Balun Case Style Johanson Technology - 11N6648 - Newark, An Avnet Company
Chicago, IL, United States
Balun, 2.45Ghz, 50/200 Ohm, 603; Balun Case Style Johanson Technology
11N6648
Balun, 2.45Ghz, 50/200 Ohm, 603; Balun Case Style Johanson Technology 11N6648
BALUN, 2.45GHZ, 50/200 OHM, 603; Balun Case Style:0603; Balun Mounting:Surface Mount; Impedance:50ohm; Insertion Loss:1.3dB; Insertion Loss Max:1.3dB; Mounting Type:SMD; Operating Frequency Max:2500MHz; Operating Temperature Max:85°CRoHS Compliant: Yes

BALUN, 2.45GHZ, 50/200 OHM, 603; Balun Case Style:0603; Balun Mounting:Surface Mount; Impedance:50ohm; Insertion Loss:1.3dB; Insertion Loss Max:1.3dB; Mounting Type:SMD; Operating Frequency Max:2500MHz; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Transformers Transformers
Product Number 11N6600 11N6648
Product Name Balun, 2.45Ghz, 50/200 Ohm, 0603; Impedance Unbalanced / Balanced Johanson Technology Balun, 2.45Ghz, 50/200 Ohm, 603; Balun Case Style Johanson Technology
Other Transformer Types / Applications Balun Balun
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
CCT Standard Transformer - 1497-A-HXDX-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 63 VA
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Transformers - 1539M16 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details