Johanson Technology, Inc. Balun, 2.45Ghz, 50/50 Ohm, 0603, Reel; Impedance Unbalanced / Balanced Johanson Technology 2450BL14C050T

Description
BALUN, 2.45GHZ, 50/50 OHM, 0603, REEL; Impedance - Unbalanced / Balanced:50ohm, 50ohm; Insertion Loss:1.2dB; Phase Difference:-; Balun Case Style:0603; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Product Range:-; Balun Mounting:SMD RoHS Compliant: Yes
Datasheet
Description
BALUN, 2.45GHZ, 50/50 OHM, 0603, REEL; Impedance - Unbalanced / Balanced:50ohm, 50ohm; Insertion Loss:1.2dB; Phase Difference:-; Balun Case Style:0603; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Product Range:-; Balun Mounting:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun, 2.45Ghz, 50/50 Ohm, 0603, Reel; Impedance Unbalanced / Balanced Johanson Technology - 11N6647 - Newark, An Avnet Company
Chicago, IL, United States
Balun, 2.45Ghz, 50/50 Ohm, 0603, Reel; Impedance Unbalanced / Balanced Johanson Technology
11N6647
Balun, 2.45Ghz, 50/50 Ohm, 0603, Reel; Impedance Unbalanced / Balanced Johanson Technology 11N6647
BALUN, 2.45GHZ, 50/50 OHM, 0603, REEL; Impedance - Unbalanced / Balanced:50ohm, 50ohm; Insertion Loss:1.2dB; Phase Difference:-; Balun Case Style:0603; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Product Range:-; Balun Mounting:SMD RoHS Compliant: Yes

BALUN, 2.45GHZ, 50/50 OHM, 0603, REEL; Impedance - Unbalanced / Balanced:50ohm, 50ohm; Insertion Loss:1.2dB; Phase Difference:-; Balun Case Style:0603; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Product Range:-; Balun Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Balun, 2.45Ghz, 50/50 Ohm, 0603; Impedance Unbalanced / Balanced Johanson Technology - 11N6598 - Newark, An Avnet Company
Chicago, IL, United States
Balun, 2.45Ghz, 50/50 Ohm, 0603; Impedance Unbalanced / Balanced Johanson Technology
11N6598
Balun, 2.45Ghz, 50/50 Ohm, 0603; Impedance Unbalanced / Balanced Johanson Technology 11N6598
BALUN, 2.45GHZ, 50/50 OHM, 0603; Impedance - Unbalanced / Balanced:50ohm, 50ohm; Insertion Loss:1.2dB; Phase Difference:-; Balun Case Style:0603; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Product Range:-; Balun Mounting:SMD RoHS Compliant: Yes

BALUN, 2.45GHZ, 50/50 OHM, 0603; Impedance - Unbalanced / Balanced:50ohm, 50ohm; Insertion Loss:1.2dB; Phase Difference:-; Balun Case Style:0603; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Product Range:-; Balun Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 11N6647
Product Name Balun, 2.45Ghz, 50/50 Ohm, 0603, Reel; Impedance Unbalanced / Balanced Johanson Technology
Other Transformer Types / Applications Balun
Unlock Full Specs
to access all available technical data

Similar Products

UL Buck-Boost Transformer 480v Delta to 277v Single/Three Phase ANSI Power Transformer for North American Business and Industry - No.62043878897 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Buck-Boost Transformers; Power Transformer; Three Phase Transformers
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Balun - 2312-QPP0020TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details