Johanson Technology, Inc. Balun - 2450BL14C050T 2450BL14C050T

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 905992-2450BL14C050T Series: 2450 Features: RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Other Part Number: 712-1037-2, 712-1037-1, 2450BL14C050, 712-1037-6
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 905992-2450BL14C050T Series: 2450 Features: RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Other Part Number: 712-1037-2, 712-1037-1, 2450BL14C050, 712-1037-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - 2450BL14C050T - 905992-2450BL14C050T - Win Source Electronics
Laguna Hills, CA, United States
Balun - 2450BL14C050T
905992-2450BL14C050T
Balun - 2450BL14C050T 905992-2450BL14C050T
Manufacturer: Johanson Technology Inc. Win Source Part Number: 905992-2450BL14C050T Series: 2450 Features: RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Other Part Number: 712-1037-2, 712-1037-1, 2450BL14C050, 712-1037-6

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 905992-2450BL14C050T
Series: 2450
Features: RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Other Part Number: 712-1037-2, 712-1037-1, 2450BL14C050, 712-1037-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 905992-2450BL14C050T
Product Name Balun - 2450BL14C050T
Unlock Full Specs
to access all available technical data

Similar Products

PA6512-AE Z Axis RFID Coil - PA6512-AE - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details