Johanson Technology, Inc. RF Antennas 2450AT44A100001E

Description
2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 1.3dBi Solder Surface Mount
Datasheet
Description
2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 1.3dBi Solder Surface Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2450AT44A100001E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2450AT44A100001E
RF Antennas 2450AT44A100001E
2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 1.3dBi Solder Surface Mount

2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 1.3dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 2450AT44A100001E
Product Name RF Antennas
Technology Type Chip
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
Standard Gain Horn - ModelSAS-582 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details