Antennas PLEASE SEE GLOBAL MFG PN: 2450AT42D0100001E Product overview: 2450AT42D0100E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2450AT42D0100E can be used for catalog matching and distributor lookup.
Manufacturer: Johanson Technology Inc.
Win Source Part Number: 1003240-2450AT42D010
Packaging: Reel - TR
Termination: Solder
Mounting: SMD (SMT)
Frequency Range: 2.4GHz to 2.5GHz
Return Loss: -6dB
Height (Max): 0.118" (3.00mm)
Frequency Group: UHF (2 GHz to 3 GHz)
Frequency (Center/Band): 2.4GHz
Antenna Type: Chip
Number of Bands: 1
Gain: 0.5dBi
Categories: RF/IF and RFID
Status: Active
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
Antennas 2400-2500 MHz Ceramic Chip Ant.
2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 0.5dBi Solder Surface Mount
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-2450AT42D0100E | 2450AT42D0100E | 2450AT42D0100E | 2450AT42D0100E |
| Product Name | Rf Antenna | RF Antennas - 2450AT42D0100E | Antennas | RF Antennas |
| Applications | RF Testing |
Linear, Vertical