Johanson Technology, Inc. Rf Antenna 2450AT42A100E

Description
Antennas PLEASE SEE GLOBAL MFG PN: 2450AT42A0100001E Product overview: 2450AT42A100E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2450AT42A100E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Antennas PLEASE SEE GLOBAL MFG PN: 2450AT42A0100001E Product overview: 2450AT42A100E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2450AT42A100E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Antenna - 875-2450AT42A100E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Antennas PLEASE SEE GLOBAL MFG PN: 2450AT42A0100001E Product overview: 2450AT42A100E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2450AT42A100E can be used for catalog matching and distributor lookup.

Antennas PLEASE SEE GLOBAL MFG PN: 2450AT42A0100001E Product overview: 2450AT42A100E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2450AT42A100E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF Antennas - 2450AT42A100E
2450AT42A100E
RF Antennas - 2450AT42A100E 2450AT42A100E
Manufacturer: Johanson Technology Inc. Win Source Part Number: 052373-2450AT42A100E Packaging: Reel - TR Termination: Solder Mounting: SMD (SMT) Frequency Range: 2.4GHz to 2.5GHz Return Loss: -9.5dB Height (Max): 0.043" (1.10mm) Frequency Group: UHF (2 GHz to 3 GHz) Frequency (Center/Band): 2.4GHz Antenna Type: Chip Number of Bands: 1 Gain: 0dBi Categories: RF/IF and RFID Status: Active Maximum Power Dissipation: 3W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 052373-2450AT42A100E
Packaging: Reel - TR
Termination: Solder
Mounting: SMD (SMT)
Frequency Range: 2.4GHz to 2.5GHz
Return Loss: -9.5dB
Height (Max): 0.043" (1.10mm)
Frequency Group: UHF (2 GHz to 3 GHz)
Frequency (Center/Band): 2.4GHz
Antenna Type: Chip
Number of Bands: 1
Gain: 0dBi
Categories: RF/IF and RFID
Status: Active
Maximum Power Dissipation: 3W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 2.45GHz ANTENNA

Antennas 2.45GHz ANTENNA

Buy Now Datasheet
RF Antennas - 2450AT42A100E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2450AT42A100E
RF Antennas 2450AT42A100E
2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 0dBi Solder Surface Mount

2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 0dBi Solder Surface Mount

Buy Now Datasheet
Antenna, 2.4Ghz; Centre Frequency Johanson Technology - 44W4471 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 2.4Ghz; Centre Frequency Johanson Technology
44W4471
Antenna, 2.4Ghz; Centre Frequency Johanson Technology 44W4471
ANTENNA, 2.4GHZ; Centre Frequency:2.45GHz; Antenna Case Size:5mm x 2mm x 1.1mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Antenna Applications:Miniatu re Portable Device; Frequency Max:2.5GHz; Frequency Min:2.4GHz; Frequency RoHS Compliant: Yes

ANTENNA, 2.4GHZ; Centre Frequency:2.45GHz; Antenna Case Size:5mm x 2mm x 1.1mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Antenna Applications:Miniature Portable Device; Frequency Max:2.5GHz; Frequency Min:2.4GHz; Frequency RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 875-2450AT42A100E 2450AT42A100E 2450AT42A100E 2450AT42A100E 44W4471
Product Name Rf Antenna RF Antennas - 2450AT42A100E Antennas RF Antennas Antenna, 2.4Ghz; Centre Frequency Johanson Technology
Applications RF Testing Miniature Portable Device
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108792-9 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN02-232TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; DCS, GSM, LTE, PCS, UMTS
Primary Frequency Range 700.0 to 2600.0 MHz
Gain 0.3000 to 3.8 dB
View Details
2 suppliers