Johanson Technology, Inc. RF Antennas 2450AT18E0100001E

Description
2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 1dBi Solder Surface Mount
Request a Quote Datasheet
Description
2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 1dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 712-2450AT18E0100001ETR-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 1dBi Solder Surface Mount

2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 1dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 712-2450AT18E0100001ECT-ND - DigiKey
Thief River Falls, MN, United States
RF ANT 2.4GHZ CHIP SOLDER SMD

RF ANT 2.4GHZ CHIP SOLDER SMD

Buy Now Datasheet
RF Antennas - 712-2450AT18E0100001EDKR-ND - DigiKey
Thief River Falls, MN, United States
RF ANT 2.4GHZ CHIP SOLDER SMD

RF ANT 2.4GHZ CHIP SOLDER SMD

Buy Now Datasheet
RF Antennas - 2450AT18E0100001E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 1dBi Solder Surface Mount

2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 1dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 712-2450AT18E0100001ETR-ND 2450AT18E0100001E
Product Name RF Antennas RF Antennas
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 8968250 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 824.0 to ? MHz
View Details
Bilogical Antenna - Model SAS-521-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers