Johanson Technology, Inc. RF Antennas 2450AT18D0100001E

Description
2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 1.5dBi Solder Surface Mount
Request a Quote Datasheet
Description
2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 1.5dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 712-2450AT18D0100001EDKR-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 1.5dBi Solder Surface Mount

2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 1.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 712-2450AT18D0100001ETR-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 1.5dBi Solder Surface Mount

2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 1.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 712-2450AT18D0100001ECT-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 1.5dBi Solder Surface Mount

2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 1.5dBi Solder Surface Mount

Buy Now Datasheet
SMD 2.4GHZ Rf Antenna - 875-2450AT18D0100001E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.4GHZ Rf Antenna
875-2450AT18D0100001E
SMD 2.4GHZ Rf Antenna 875-2450AT18D0100001E
RF ANT 2.4GHZ CHIP SOLDER SMD Product overview: 2450AT18D0100001E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2450AT18D0100001 E can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ CHIP SOLDER SMD Product overview: 2450AT18D0100001E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2450AT18D0100001E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 2450AT18D0100001E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 1.5dBi Solder Surface Mount

2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 1.5dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 712-2450AT18D0100001EDKR-ND 875-2450AT18D0100001E 2450AT18D0100001E
Product Name RF Antennas SMD 2.4GHZ Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Primary Frequency Range 2400.0 MHz 2400.0 to 2500.0 MHz
Gain 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
Bilogical Antenna - Model SAS-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details